TE Connectivity V42254A4000D25
- 收藏
- 对比
V42254A4000D25
2460-V42254A4000D25
集成电路(IC)
--
大陆
立即发货

V42254A4000D 25=SUB D BUEGEL
1最小包装量--
V42254A4000D25详情
TE Connectivity V42254A4000D25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
21 Weeks
Manufacturer Part Number
V42254A4000D25
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
1.7
Body Orientation
Straight
Product Diameter (mm)
Not Required(mm)
类型
Strain Relief
Reach合规守则
unknown
连接器支持类型
连接器附件
产品长度(mm)
39.95(mm)
V42254A4000D25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。