TE Connectivity V42254A4000D9
- 收藏
- 对比
V42254A4000D9
2460-V42254A4000D9
配件
--
大陆
立即发货

Strain Relief Clamp for D-Subminiature IDC Connector 9-Contact Version
1最小包装量--
V42254A4000D9详情
TE Connectivity V42254A4000D9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-410-400-psi/bar
Case Style
Lower Mount
Range
0-400 psi
Manufacturer
NOSHOK
V42254A4000D9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。