TE Connectivity VERSAFIT-3/16-0-30MM
- 收藏
- 对比
VERSAFIT-3/16-0-30MM
2460-VERSAFIT-3/16-0-30MM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .093 in [2.36 mm], Irradiated Modified Polyolefin, 5.18 mm [.195 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
VERSAFIT-3/16-0-30MM详情
TE Connectivity VERSAFIT-3/16-0-30MM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CU4434-000
TE Internal Description
VERSAFIT-3/16-0-30MM
Primary Product Coloru2009
Black
Wall Typeu2009
单壁
Expanded Inside Diameter (Min)u2009
5.18u2009mmu2009[u2009.195u2009inu2009]
Recovered Inside Diameter (Max)u2009
2.36u2009mmu2009[u2009.093u2009inu2009]
Shrink Ratiou2009
2:1
VERSAFIT-3/16-0-30MM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。