TE Connectivity VERSAFIT-3/32-0-SP
- 收藏
- 对比
VERSAFIT-3/32-0-SP
2460-VERSAFIT-3/32-0-SP
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .046 in [1.2 mm], Irradiated Modified Polyolefin, 2.79 mm [.11 in] Inner Diameter, RAYCHEM Versafit
1最小包装量--
VERSAFIT-3/32-0-SP详情
TE Connectivity VERSAFIT-3/32-0-SP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
1.2u2009mmu2009[u2009.046u2009inu2009]
Expanded Inside Diameter (Min)u2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
Mil-Spec
M23053/5-103-0
TE Internal Description
VERSAFIT-3/32-0-SP
TE Internal #
NB20424001
VERSAFIT-3/32-0-SP拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。