TE Connectivity VF7
- 收藏
- 对比
VF7
2460-VF7
无类别的
--
大陆
立即发货

VF7 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
VF7详情
TE Connectivity VF7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Shell Sizes
24
Shell Style#
Straight
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A85049112S24TN136D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
Details
Manufacturer Part Number
VF7
Part Life Cycle Code
Transferred
Ihs Manufacturer
VARO QUALITY SEMICONDUCTOR INC
Risk Rank
5.58
系列
AS85049
ECCN 代码
EAR99
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
达到SVHC
unknown
VF7拓展信息







哦! 它是空的。