TE Connectivity VG-95218-T020-A006
- 收藏
- 对比
VG-95218-T020-A006
2460-VG-95218-T020-A006
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 16 AWG Wire Size, 1.2 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
VG-95218-T020-A006详情
TE Connectivity VG-95218-T020-A006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
16
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Extruded Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 44
Alias #
8-1194761-7
TE Internal Description
VG-95218-T020-A006
TE Internal #
6014873001
VG-95218-T020-A006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。