TE Connectivity VG-95218-T020-A010
- 收藏
- 对比
VG-95218-T020-A010
2460-VG-95218-T020-A010
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 10 AWG Wire Size, 6 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
VG-95218-T020-A010详情
TE Connectivity VG-95218-T020-A010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5715673001
TE Internal Description
VG-95218-T020-A010
Alias #
7-1194532-2
Wire Sizeu2009(AWG)
10
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Extruded Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
Spec 44
VG-95218-T020-A010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。