TE Connectivity VG-95218-T020-A012
- 收藏
- 对比
VG-95218-T020-A012
2460-VG-95218-T020-A012
电缆,电线
--
大陆
立即发货

Hook Up Wire, VG-95218, 600V Voltage Rating, Tin-Plated Copper, 16 mm² Wire Size, Operating Temperature Range -55 – 150 °C
1最小包装量--
VG-95218-T020-A012详情
TE Connectivity VG-95218-T020-A012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
16
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Modified Radiation Cross-linked PVDF
Voltage Ratingu2009(V)
600
Cable Typeu2009
VG-95218
Alias #
9-1192014-1
TE Internal Description
VG-95218-T020-A012
TE Internal #
2719433001
VG-95218-T020-A012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。