TE Connectivity VG-95218-T020-A017
- 收藏
- 对比
VG-95218-T020-A017
2460-VG-95218-T020-A017
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 12 AWG Wire Size, 3 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
VG-95218-T020-A017详情
TE Connectivity VG-95218-T020-A017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1772373001
TE Internal Description
VG-95218-T020-A017
Alias #
3-1191288-4
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Extruded Polyalkene
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
12
VG-95218-T020-A017拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。