TE Connectivity VG-95218-T020-E028-TW
- 收藏
- 对比
VG-95218-T020-E028-TW
2460-VG-95218-T020-E028-TW
电缆,电线
--
大陆
立即发货

Hook Up Wire, VG-95218, 600V Voltage Rating, Tin-Plated Copper, .4 mm² Wire Size, Operating Temperature Range -55 – 105 °C
1最小包装量--
VG-95218-T020-E028-TW详情
TE Connectivity VG-95218-T020-E028-TW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
.4
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
VG-95218
Alias #
4-1200092-7
TE Internal Description
VG-95218-T020-E028-TW
TE Internal #
E831433001
VG-95218-T020-E028-TW拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。