TE Connectivity VG-95218-T020-E039
- 收藏
- 对比
VG-95218-T020-E039
2460-VG-95218-T020-E039
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 21 AWG Wire Size, .5 mm² Wire Size, Operating Temperature Range -65 – 105 °C
1最小包装量--
VG-95218-T020-E039详情
TE Connectivity VG-95218-T020-E039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A853453001
TE Internal Description
VG-95218-T020-E039
Alias #
3-1200336-4
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
21
VG-95218-T020-E039拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。