注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥7.115527
10
¥6.712761
100
¥6.332797
500
¥5.974336
1000
¥5.636165
TE Connectivity VG-95218-T020-E059
- 收藏
- 对比
VG-95218-T020-E059
2460-VG-95218-T020-E059
单芯电缆(连接线)
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 20 AWG Wire Size, .75 mm² Wire Size, Operating Temperature Range -65 – 105 °C
--最小包装量--
¥
总价: ¥
VG-95218-T020-E059详情
TE Connectivity VG-95218-T020-E059重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
VG-95218-T020-E059拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。