TE Connectivity VG-95218-T020-E076
- 收藏
- 对比
VG-95218-T020-E076
2460-VG-95218-T020-E076
电缆,电线
--
大陆
立即发货

Hook Up Wire, VG-95218, 600V Voltage Rating, Tin-Plated Copper, 1.2 mm² Wire Size, Operating Temperature Range -55 – 105 °C
1最小包装量--
VG-95218-T020-E076详情
TE Connectivity VG-95218-T020-E076重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CD03913001
TE Internal Description
VG-95218-T020-E076
Alias #
2-1899110-3
Wire Sizeu2009(mm²)
1.2
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(V)
600
Cable Typeu2009
VG-95218
VG-95218-T020-E076拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。