TE Connectivity VG-95218-T020-G050
- 收藏
- 对比
VG-95218-T020-G050
2460-VG-95218-T020-G050
电缆,电线
--
大陆
立即发货

Hook Up Wire, VG-95218, 600V Voltage Rating, Tin-Plated Copper, 25 mm² Wire Size, Operating Temperature Range -40 – 150 °C
1最小包装量--
VG-95218-T020-G050详情
TE Connectivity VG-95218-T020-G050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A337803001
Wire Sizeu2009(mm²)
25
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Flame-Retardant, Flexible Polyolefin
Voltage Ratingu2009(V)
600
Cable Typeu2009
VG-95218
Alias #
1201675-4
TE Internal Description
VG-95218-T020-G050
VG-95218-T020-G050拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。