TE Connectivity VG-95218-T020-G129
- 收藏
- 对比
VG-95218-T020-G129
2460-VG-95218-T020-G129
电缆,电线
--
大陆
立即发货

Hook Up Wire, Spec 44, 600V Voltage Rating, Tin-Plated Copper, 8 AWG Wire Size, 8.37 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
VG-95218-T020-G129详情
TE Connectivity VG-95218-T020-G129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C433953001
TE Internal Description
VG-95218-T020-G129
Alias #
1-1201243-4
Cable Typeu2009
Spec 44
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Flame-Retardant, Flexible Polyolefin
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(AWG)
8
VG-95218-T020-G129拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。