TE Connectivity VG-95218-T021-C010
- 收藏
- 对比
VG-95218-T021-C010
2460-VG-95218-T021-C010
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, VG-95218, 600VAC Voltage Rating, Tin-Plated Copper, 2.5 mm² Wire Size, Operating Temperature Range -55 – 105 °C
1最小包装量--
VG-95218-T021-C010详情
TE Connectivity VG-95218-T021-C010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Wire Sizeu2009(mm²)
2.5
TE Internal #
CD64963001
TE Internal Description
VG-95218-T021-C010
Alias #
4-1899397-2
Cable Typeu2009
VG-95218
Voltage Ratingu2009(VAC)
600
VG-95218-T021-C010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。