TE Connectivity VG-95218-T021-C026
- 收藏
- 对比
VG-95218-T021-C026
2460-VG-95218-T021-C026
电缆,电线
--
大陆
立即发货

Power Cable, Twisted Pair, 600VAC Voltage Rating, .6 mm² Wire Size, Tin-Coated Copper
1最小包装量--
VG-95218-T021-C026详情
TE Connectivity VG-95218-T021-C026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Tin-Coated Copper
Wire Sizeu2009(mm²)
.6
Wire & Cable Insulation Materialu2009
Halogen-Free
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
双绞线
Alias #
8-1899311-9
TE Internal Description
VG-95218-T021-C026
TE Internal #
CD45763001
VG-95218-T021-C026拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。