TE Connectivity VG-95218-T023-A016
- 收藏
- 对比
VG-95218-T023-A016
2460-VG-95218-T023-A016
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, VG-95218, 600VAC Voltage Rating, Tin-Plated Copper, 12 AWG Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
VG-95218-T023-A016详情
TE Connectivity VG-95218-T023-A016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
12
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
VG-95218
TE Internal Description
VG-95218-T023-A016
TE Internal #
CQ49273001
VG-95218-T023-A016拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。