TE Connectivity VG-95218-T027-B007CK3100
- 收藏
- 对比
VG-95218-T027-B007CK3100
2460-VG-95218-T027-B007CK3100
电缆,电线
--
大陆
立即发货

Twisted Pair Cable, VG-95218, 600VAC Voltage Rating, Tin-Plated Copper, Operating Temperature Range -40 – 150 °C
1最小包装量--
VG-95218-T027-B007CK3100详情
TE Connectivity VG-95218-T027-B007CK3100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A927023001
TE Internal Description
VG-95218-T027-B007CK3100
Alias #
4-1200701-3
Cable Typeu2009
VG-95218
Voltage Ratingu2009(VAC)
600
Wire & Cable Insulation Materialu2009
Halogen-Free Polymer
Conductor Materialu2009
Tin-Plated Copper
Operating Temperature Rangeu2009(°C)
-40 – 150
VG-95218-T027-B007CK3100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。