TE Connectivity VG-95218-T027-B008CK3100
- 收藏
- 对比
VG-95218-T027-B008CK3100
2460-VG-95218-T027-B008CK3100
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Black Cable Color, 19 AWG Wire Size, .6 mm² Wire Size, Tin-Plated Copper
1最小包装量--
VG-95218-T027-B008CK3100详情
TE Connectivity VG-95218-T027-B008CK3100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F414003001
TE Internal Description
VG-95218-T027-B008CK3100
Alias #
3-1200701-2
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
600
Cable Coloru2009
Black
Wire Sizeu2009(AWG)
19
Wire Sizeu2009(mm²)
.6
VG-95218-T027-B008CK3100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。