TE Connectivity W-095-05
- 收藏
- 对比
W-095-05详情
TE Connectivity W-095-05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Package
Bulk
Base Product Number
W-095
厂商
TE Connectivity Raychem 电缆保护
Product Status
Obsolete
包装
Bag/Box
系列
--
零件状态
活跃
终端
Crimp
类型
Splice
颜色
Blue
线规
779-2680 CMA
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
进线数
2
特征
--
W-095-05拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。