TE Connectivity W23-X1A1A-20
- 收藏
- 对比
W23-X1A1A-20
2460-W23-X1A1A-20
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Blk w/White Amp Rate Mark & White Trip Band Button Color, 240 VAC Voltage Rating AC, Potter & Brumfield W23-31
1最小包装量--
W23-X1A1A-20详情
TE Connectivity W23-X1A1A-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1423678-0
TE Internal Description
W23-X1A1A-20=CKTBKR,THERM,PB,SCW,BUSH
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Button Coloru2009
Blk w/White Amp Rate Mark & White Trip Band
Voltage Rating ACu2009(VAC)
240
W23-X1A1A-20拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。