TE Connectivity W28-SQ11A-5
- 收藏
- 对比
W28-SQ11A-5
2460-W28-SQ11A-5
断路器
--
大陆
立即发货

W28-SQ11A-5 datasheet pdf and Circuit Breakers product details from TE Connectivity stock available at utmel
1最小包装量--
W28-SQ11A-5详情
TE Connectivity W28-SQ11A-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
250VAC/32VDC
Operating Temp Range
-20C to 60C
Mounting Styles
Snap-In
Usage Level
Commercial grade
类型
Thermal
额定电流
5(A)
终端样式
快速连接
极数
1
筛选水平
Commercial
W28-SQ11A-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。