TE Connectivity W28-XQAT-15
- 收藏
- 对比
W28-XQAT-15
2460-W28-XQAT-15
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Series Trip, Off-White with White Trip Indicator Button Color, 250 VAC Voltage Rating AC, Potter & Brumfield W28
1最小包装量--
W28-XQAT-15详情
TE Connectivity W28-XQAT-15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating ACu2009(VAC)
250
Button Coloru2009
Off-White with White Trip Indicator
Illuminatedu2009
无
Circuit Functionu2009
Series Trip
TE Internal #
1-1393250-7
Circuit Breaker Typeu2009
Thermal
TE Internal Description
W28-XQAT-15=W28
W28-XQAT-15拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。