TE Connectivity W2SB-P012
- 收藏
- 对比
W2SB-P012
2460-W2SB-P012
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, Secondary Lock, Black, PBT, 2 Position, -55 – 125 °C [-67 – 257 °F], DEUTSCH DT
--最小包装量--
W2SB-P012详情
TE Connectivity W2SB-P012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
2
Primary Product Materialu2009
PBT
Primary Product Coloru2009
Black
Connector & Contact Retention Accessory Typeu2009
副锁
Alias #
ZPF000000000131429
TE Internal Description
WEDGE LOCK, 2P, PLG, BLK, SL RET, DT, B
TE Internal #
W2SB-P012
W2SB-P012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。