TE Connectivity W2S-SDT-24V
- 收藏
- 对比
W2S-SDT-24V
2460-W2S-SDT-24V
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Wire, 2 Position, .175 in [4.5 mm] Centerline, Sealable, Red, -67 – 257 °F [-55 – 125 °C], DEUTSCH DT
--最小包装量--
W2S-SDT-24V详情
TE Connectivity W2S-SDT-24V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
4.5u2009mmu2009[u2009.175u2009inu2009]
Sealableu2009
有
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal #
2286014-1
TE Internal Description
TPA, LED, ASSY
W2S-SDT-24V拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。