TE Connectivity W4PC
- 收藏
- 对比
W4PC
2460-W4PC
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, Secondary Lock, Green, PBT, 4 Position, -55 – 125 °C [-67 – 257 °F]
1最小包装量--
W4PC详情
TE Connectivity W4PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
W4PC
TE Internal Description
WEDGE LOCK, 4P, REC, GRN, DT, C
Alias #
ZPF000000000131443
Connector & Contact Retention Accessory Typeu2009
副锁
Primary Product Coloru2009
Green
Primary Product Materialu2009
PBT
Number of Positionsu2009
4
Sealableu2009
无
W4PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。