TE Connectivity W51-A122B1-6
- 收藏
- 对比
W51-A122B1-6
2460-W51-A122B1-6
继电器
--
大陆
立即发货

Circuit Breakers, Thermal, Trip-Free - Switchable, Illuminated, Red (Translucent) Rocker Color, 125 VAC Voltage Rating AC, 50 VDC Voltage Rating DC
1最小包装量--
W51-A122B1-6详情
TE Connectivity W51-A122B1-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1423673-9
TE Internal Description
W51-A122B1-6=CKTBKR,THERM,ROCK
Circuit Breaker Typeu2009
Thermal
Circuit Functionu2009
Trip-Free - Switchable
Illuminatedu2009
有
Rocker Coloru2009
Red (Translucent)
Voltage Rating ACu2009(VAC)
125
W51-A122B1-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。