TE Connectivity W67-X2Q13-25
- 收藏
- 对比
W67-X2Q13-25
2460-W67-X2Q13-25
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, White Toggle Color, 415/240 VAC Voltage Rating AC, 25 A, 1, Potter & Brumfield W6
1最小包装量--
W67-X2Q13-25详情
TE Connectivity W67-X2Q13-25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1393252-0
TE Internal Description
W67-X2Q13-25=M6/M7/M9/W6/W7
Circuit Breaker Typeu2009
Magnetic
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Toggle Coloru2009
White
Voltage Rating ACu2009(VAC)
415/240
W67-X2Q13-25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。