TE Connectivity W68-X2Q12-5V
- 收藏
- 对比
W68-X2Q12-5V
2460-W68-X2Q12-5V
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, White Toggle Color, 250 VAC / 415/240 VAC Voltage Rating AC, 5 A, 2, Potter & Brumfield W6
1最小包装量--
W68-X2Q12-5V详情
TE Connectivity W68-X2Q12-5V重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1423698-7
TE Internal Description
W68-X2Q12-5V=CKTBKR,MAGHYD,LEVER,QC.250
Circuit Breaker Typeu2009
Magnetic
Circuit Functionu2009
Series Trip
Illuminatedu2009
无
Toggle Coloru2009
White
Voltage Rating ACu2009(VAC)
250, 415/240
W68-X2Q12-5V拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。