TE Connectivity W6P-P004
- 收藏
- 对比
W6P-P004
2460-W6P-P004
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, TPA (Terminal Position Assurance), Green, PBT GF, 6 Position, -55 – 125 °C [-67 – 257 °F], DEUTSCH DT
1最小包装量--
W6P-P004详情
TE Connectivity W6P-P004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-55 – 125u2009°Cu2009[u2009-67 – 257u2009°Fu2009]
Number of Positionsu2009
6
Primary Product Materialu2009
PBT GF
Primary Product Coloru2009
Green
Connector & Contact Retention Accessory Typeu2009
TPA (Terminal Position Assurance)
TE Internal Description
WEDGE LOCK
TE Internal #
W6P-P004
W6P-P004拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。