TE Connectivity W92-X112-1
- 收藏
- 对比
W92-X112-1
2460-W92-X112-1
继电器
--
大陆
立即发货

Circuit Breakers, Magnetic, Series Trip, Black Toggle Color, 277 VAC Voltage Rating AC, 1 A, 2, 10-32 Stud Termination, Potter & Brumfield W9
1最小包装量--
W92-X112-1详情
TE Connectivity W92-X112-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage Rating ACu2009(VAC)
277
Toggle Coloru2009
Black
Illuminatedu2009
无
Circuit Functionu2009
Series Trip
Circuit Breaker Typeu2009
Magnetic
TE Internal Description
W92-X112-1=M6/M7/M9/W6/W7
TE Internal #
6-1393254-7
W92-X112-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。