TE Connectivity WB-48SA
- 收藏
- 对比
WB-48SA
2460-WB-48SA
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, Secondary Lock, Gray, PBT, 48 Position, -55 – 125 °C [-67 – 257 °F], DEUTSCH DRB
--最小包装量--
WB-48SA详情
TE Connectivity WB-48SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
WB-48SA
TE Internal Description
WEDGE LOCK, 48P, PLG, GRY, DRB, A
Sealableu2009
无
Number of Positionsu2009
48
Primary Product Materialu2009
PBT
Primary Product Coloru2009
Gray
Connector & Contact Retention Accessory Typeu2009
副锁
Alias #
WB-48SA-AS
WB-48SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。