TE Connectivity WB-51PAR
- 收藏
- 对比
WB-51PAR
2460-WB-51PAR
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, Secondary Lock, Gray, PBT, 102 Position, -55 – 125 °C [-67 – 257 °F], DEUTSCH DRB
1最小包装量--
WB-51PAR详情
TE Connectivity WB-51PAR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
WB-51PAR
TE Internal Description
WEDGE LOCK, 102P, REC, GRY, RT, DRB, A
Alias #
WB-51PAR-L
Connector & Contact Retention Accessory Typeu2009
副锁
Primary Product Coloru2009
Gray
Primary Product Materialu2009
PBT
Number of Positionsu2009
102
Sealableu2009
无
WB-51PAR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。