TE Connectivity WB-64PB
- 收藏
- 对比
WB-64PB
2460-WB-64PB
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, Secondary Lock, Black, PBT, 128 Position, -55 – 125 °C [-67 – 257 °F]
--最小包装量--
WB-64PB详情
TE Connectivity WB-64PB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
WB-64PB
TE Internal Description
WEDGE LOCK, 128P, REC, BLK, DRB, B
Connector & Contact Retention Accessory Typeu2009
副锁
Primary Product Coloru2009
Black
Primary Product Materialu2009
PBT
Number of Positionsu2009
128
Sealableu2009
无
WB-64PB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。