TE Connectivity WHDS-24-1-COAT-KT
- 收藏
- 对比
WHDS-24-1-COAT-KT
2460-WHDS-24-1-COAT-KT
无类别的
--
大陆
立即发货

WHDS-24-1-COAT-KT datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
WHDS-24-1-COAT-KT详情
TE Connectivity WHDS-24-1-COAT-KT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
WHDS-24-1-COAT-KT拓展信息







哦! 它是空的。