TE Connectivity WHDS-24-2
- 收藏
- 对比
WHDS-24-2
2460-WHDS-24-2
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Strain Relief, Aluminum, 33 / 14 / 21 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH HD30
1最小包装量--
WHDS-24-2详情
TE Connectivity WHDS-24-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Materialu2009
Aluminum
Strain Reliefu2009
With
Protection & Strain Relief Accessory Typeu2009
Strain Relief
Alias #
WHDS-24-2-L
TE Internal Description
STRAIN RELIEF, HD30, 24SZ, RA
TE Internal #
WHDS-24-2
Operating Temperature (Max)u2009
125u2009°Cu2009[u2009257u2009°Fu2009]
Number of Positionsu2009
7, 9, 14, 16, 18, 19, 21, 23, 29, 31, 33, 35, 47
WHDS-24-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。