TE Connectivity WM-12S-B026
- 收藏
- 对比
WM-12S-B026
2460-WM-12S-B026
可插拔连接器
--
大陆
立即发货

Automotive Connector Locks & Position Assurance, Secondary Lock, Green, PBT, 12 Position, -55 – 125 °C [-67 – 257 °F], DEUTSCH DTM
1最小包装量--
WM-12S-B026详情
TE Connectivity WM-12S-B026重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
WEDGE LOCK, 12P, PLG, GRN, DTM
TE Internal #
WM-12S-B026
Alias #
ZPF000000000131481
Connector & Contact Retention Accessory Typeu2009
副锁
Primary Product Coloru2009
Green
Primary Product Materialu2009
PBT
Number of Positionsu2009
12
Sealableu2009
无
WM-12S-B026拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。