TE Connectivity WOUVT-3-240SX-A
- 收藏
- 对比
WOUVT-3-240SX-A
2460-WOUVT-3-240SX-A
继电器
--
大陆
立即发货

Protective Relays, 1 N.C & 1 N.O, 5 A, 240 VAC Input, Flanged, Three Phase
1最小包装量--
WOUVT-3-240SX-A详情
TE Connectivity WOUVT-3-240SX-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
WOUVT-3-240SX-A=RELAY,OVER/UND
Protective Relay Contact Arrangementu2009
1 N.C & 1 N.O
Protective Relay Contact Current Ratingu2009(A)
5
Protective Relay Input Voltageu2009(VDC)
240
Time Delayu2009
Without
Protective Relay Mounting Typeu2009
Flanged
TE Internal #
8-1618374-4
WOUVT-3-240SX-A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。