TE Connectivity WOVT1-575
- 收藏
- 对比
WOVT1-575
2460-WOVT1-575
继电器
--
大陆
立即发货

Protective Relays, 1 N.C & 1 N.O, 5 A, 575 VAC Input, Time Delay, Flanged, Single Phase, Kilovac WOVT
1最小包装量--
WOVT1-575详情
TE Connectivity WOVT1-575重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protective Relay Mounting Typeu2009
Flanged
Time Delayu2009
With
Protective Relay Input Voltageu2009(VDC)
575
Protective Relay Contact Current Ratingu2009(A)
5
Protective Relay Contact Arrangementu2009
1 N.C & 1 N.O
TE Internal Description
WOVT1-575 = RELAY, OVERVOLTAGE
TE Internal #
7-1618108-2
WOVT1-575拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。