TE Connectivity WP-381191-5-9
- 收藏
- 对比
WP-381191-5-9
2460-WP-381191-5-9
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 38.1 mm [1.5 in], Label Height .75 in [19.1 mm], White, Polyester, Label Thickness 72 Micron, WP
1最小包装量--
WP-381191-5-9详情
TE Connectivity WP-381191-5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
38.1u2009mmu2009[u20091.5u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
1200601-1
TE Internal Description
WP-381191-5-9
TE Internal #
F77529-000
WP-381191-5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。