TE Connectivity WPCR-254064-10-9
- 收藏
- 对比
WPCR-254064-10-9
2460-WPCR-254064-10-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height .25 in [6.4 mm], White, Polyester, Label Thickness 100 Micron, WPCR
1最小包装量--
WPCR-254064-10-9详情
TE Connectivity WPCR-254064-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT92103001
TE Internal Description
WPCR-254064-10-9
Alias #
8-1899709-7
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
WPCR-254064-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。