TE Connectivity WPCR-762381-2.5-9
- 收藏
- 对比
WPCR-762381-2.5-9
2460-WPCR-762381-2.5-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 76.2 mm [3 in], Label Height 1.5 in [38.1 mm], White, Polyester, Label Thickness 100 Micron, WPCR
1最小包装量--
WPCR-762381-2.5-9详情
TE Connectivity WPCR-762381-2.5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CT92203001
TE Internal Description
WPCR-762381-2.5-9
Alias #
1899710-3
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
无
Label Widthu2009
76.2u2009mmu2009[u20093u2009inu2009]
WPCR-762381-2.5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。