TE Connectivity WS-25-001
- 收藏
- 对比
WS-25-001
2460-WS-25-001
可插拔连接器
--
大陆
立即发货

Automotive Seals & Cavity Plugs, Cable Seal, VMQ, Good, 35 – 40, Contains Lubricant, Blue, 1 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH DT
1最小包装量--
WS-25-001详情
TE Connectivity WS-25-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2289241-1
TE Internal Description
WS-25-001, SEAL, BLU, 8.17-9.66, DTSK
Connector Seal Typeu2009
电缆密封
Accepts Cable Insulation Diameter Rangeu2009
8.17 – 9.66u2009mmu2009[u2009.322 – .38u2009inu2009]
Seal Materialu2009
VMQ
Resistance to Hydrocarbonsu2009
Good
Shore A Hardnessu2009
35 – 40
WS-25-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。