TE Connectivity WS-35-001
- 收藏
- 对比
WS-35-001
2460-WS-35-001
可插拔连接器
--
大陆
立即发货

Automotive Seals & Cavity Plugs, Cable Seal, VMQ, Good, 35 – 40, Contains Lubricant, Green, 1 Position, -67 – 257 °F [-55 – 125 °C], DEUTSCH DT
1最小包装量--
WS-35-001详情
TE Connectivity WS-35-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2289243-1
TE Internal Description
WS-35-001, SEAL, GRN, 10.59-11.59, DTSK
Connector Seal Typeu2009
电缆密封
Accepts Cable Insulation Diameter Rangeu2009
10.59 – 11.59u2009mmu2009[u2009.417 – .456u2009inu2009]
Seal Materialu2009
VMQ
Resistance to Hydrocarbonsu2009
Good
Shore A Hardnessu2009
35 – 40
WS-35-001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。