TE Connectivity WUF-23-5060
- 收藏
- 对比
WUF-23-5060
2460-WUF-23-5060
继电器
--
大陆
立即发货

Protective Relays, 1 N.C & 1 N.O, 5 A, 230 VDC Input, Time Delay, Flanged, Single Phase, Kilovac WUF
1最小包装量--
WUF-23-5060详情
TE Connectivity WUF-23-5060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1618112-3
TE Internal Description
WUF-23-5060=WILMAR UNDERFREQUE
Protective Relay Contact Arrangementu2009
1 N.C & 1 N.O
Protective Relay Contact Current Ratingu2009(A)
5
Protective Relay Input Voltageu2009(VDC)
230
Time Delayu2009
With
Protective Relay Mounting Typeu2009
Flanged
WUF-23-5060拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。