TE Connectivity WV-101508-2.5-9
- 收藏
- 对比
WV-101508-2.5-9
2460-WV-101508-2.5-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 101.6 mm [4 in], Label Height 2 in [50.8 mm], White, Vinyl Film, Label Thickness 75 Micron, WV
1最小包装量--
WV-101508-2.5-9详情
TE Connectivity WV-101508-2.5-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D87365-000
TE Internal Description
WV-101508-2.5-9
Alias #
4-1200605-8
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
101.6u2009mmu2009[u20094u2009inu2009]
WV-101508-2.5-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。