TE Connectivity WV-229064-10-9
- 收藏
- 对比
WV-229064-10-9
2460-WV-229064-10-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 22.9 mm [.9 in], Label Height .25 in [6.4 mm], White, Vinyl Film, Label Thickness 75 Micron
1最小包装量--
WV-229064-10-9详情
TE Connectivity WV-229064-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E28312-000
TE Internal Description
WV-229064-10-9
Alias #
9-1200603-5
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
UL Listedu2009
无
Label Widthu2009
22.9u2009mmu2009[u2009.9u2009inu2009]
WV-229064-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。