TE Connectivity WV-254254-10-9
- 收藏
- 对比
WV-254254-10-9
2460-WV-254254-10-9
标签,标记
--
大陆
立即发货

Standard Labels, Label Width 25.4 mm [1 in], Label Height 1 in [25.4 mm], White, Vinyl Film, Label Thickness 75 Micron
1最小包装量--
WV-254254-10-9详情
TE Connectivity WV-254254-10-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
WV-254254-10-9
TE Internal #
F98487-000
Label Widthu2009
25.4u2009mmu2009[u20091u2009inu2009]
UL Listedu2009
无
Label Adhesive Typeu2009
High Tack Permanent Acrylic Adhesive
Alias #
4-1200601-1
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
WV-254254-10-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。