TE Connectivity X2-10.0-0-FSP-SM
- 收藏
- 对比
X2-10.0-0-FSP-SM
2460-X2-10.0-0-FSP-SM
热缩管
--
大陆
立即发货

Black, 2:1, Single Wall Tubing, Shrinks To .197 in [5 mm], ZEROHAL Polyolefin, 10.1 mm [.4 in] Inner Diameter, Flame-Retardant, Spool, RAYCHEM SWFR X2
1最小包装量--
X2-10.0-0-FSP-SM详情
TE Connectivity X2-10.0-0-FSP-SM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shrink Ratiou2009
2:1
Recovered Inside Diameter (Max)u2009
5u2009mmu2009[u2009.197u2009inu2009]
Expanded Inside Diameter (Min)u2009
10.1u2009mmu2009[u2009.4u2009inu2009]
Wall Typeu2009
单壁
Primary Product Coloru2009
Black
TE Internal Description
X2-10.0-0-FSP-SM
TE Internal #
EM7491-000
X2-10.0-0-FSP-SM拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。